APEM Components, Inc. Switches - Toggle Switches SY236A13

Description
Win Source Part Number: 1232918-SY236A13 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Sealed Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 13.30mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SY236
Request a Quote Datasheet
Description
Win Source Part Number: 1232918-SY236A13 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Sealed Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 13.30mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SY236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232918-SY236A13 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232918-SY236A13
Switches - Toggle Switches 1232918-SY236A13
Win Source Part Number: 1232918-SY236A13 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Sealed Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 13.30mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SY236

Win Source Part Number: 1232918-SY236A13
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Sealed
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 13.30mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SY236

Buy Now Datasheet
Rocker & Toggle Switches - SY236A13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SY236A13
Rocker & Toggle Switches SY236A13
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Toggle Switches - SY236A13 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SY236A13
Toggle Switches SY236A13
Toggle Switches SPDT 5A 125V 13.3mm On-On

Toggle Switches SPDT 5A 125V 13.3mm On-On

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
SY236A13
Switches - Toggle Switches SY236A13
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1232918-SY236A13 SY236A13 SY236A13 SY236A13
Product Name Switches - Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Standards / Compliances RoHS
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-2-2-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details