APEM Components, Inc. Rocker & Toggle Switches SWW236A7

Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet
Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - SWW236A7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SWW236A7
Rocker & Toggle Switches SWW236A7
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Switches - Toggle Switches - 1232933-SWW236A7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232933-SWW236A7
Switches - Toggle Switches 1232933-SWW236A7
Win Source Part Number: 1232933-SWW236A7 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Sealed Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 7.50mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SWW236

Win Source Part Number: 1232933-SWW236A7
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Sealed
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 7.50mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SWW236

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
SWW236A7
Switches - Toggle Switches SWW236A7
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site
Toggle Switches - SWW236A7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SWW236A7
Toggle Switches SWW236A7
Toggle Switches SPDT 5A 125V 7.5mm On-On

Toggle Switches SPDT 5A 125V 7.5mm On-On

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number SWW236A7 1232933-SWW236A7 SWW236A7 SWW236A7
Product Name Rocker & Toggle Switches Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1520228-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XAX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details