APEM Components, Inc. Switches - Rocker Switches SWW236A6+U2642

Description
Win Source Part Number: 1233282-SWW236A6+U26 42 Category: Switches>Rocker Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SPDT Switch Function: On-On Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: SWW236A6U2642 Base Product Number: SWW236
Request a Quote Datasheet
Description
Win Source Part Number: 1233282-SWW236A6+U26 42 Category: Switches>Rocker Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SPDT Switch Function: On-On Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: SWW236A6U2642 Base Product Number: SWW236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233282-SWW236A6+U2642 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233282-SWW236A6+U2642
Switches - Rocker Switches 1233282-SWW236A6+U2642
Win Source Part Number: 1233282-SWW236A6+U26 42 Category: Switches>Rocker Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SPDT Switch Function: On-On Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: SWW236A6U2642 Base Product Number: SWW236

Win Source Part Number: 1233282-SWW236A6+U2642
Category: Switches>Rocker Switches
Series: S
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: SPDT
Switch Function: On-On
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: SWW236A6U2642
Base Product Number: SWW236

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
SWW236A6+U2642
Switches - Rocker Switches SWW236A6+U2642
SWITCH ROCKER SPDT 5A 125V

SWITCH ROCKER SPDT 5A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233282-SWW236A6+U2642 SWW236A6+U2642
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Momentary Contact Switch Function On-On
Terminal Type PC Pin
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data