The SW249CD7 is a double pole, double throw washable toggle switch from the S series, featuring gold-plated brass contacts rated for 0.4VA at 20VAC or DC, with a right-angle, horizontal terminal configuration and a 4.7mm (0.185in) terminal spacing. It has a plain bushing, operates within a temperature range of -20°C to +85°C, and is designed for wave soldering. The case is made of glass-filled polyamide or PES, with a chrome-plated brass actuator and epoxy-sealed terminals for environmental protection. The switch meets CECC 96201-006 standards.
SWITCH, TOGGLE, DPDT, 20V; Actuator Style:Bat; Circuitry:DPDT; Contact Configuration:DPDT; Contact Current Max:2A; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V; Contact Voltage DC Max:20V; Contact Voltage DC Nom:20V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 96C3602 |
| Product Name | Switch, Toggle, Dpdt, 20V; Actuator Style Apem |
| Poles | Double Pole (DP) |