APEM Components, Inc. Switches - Toggle Switches SW237CD8X696

Description
Win Source Part Number: 1232930-SW237CD8X696 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Black Insulated Lever Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 6.80mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SW237
Request a Quote Datasheet
Description
Win Source Part Number: 1232930-SW237CD8X696 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Black Insulated Lever Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 6.80mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SW237
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232930-SW237CD8X696 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232930-SW237CD8X696
Switches - Toggle Switches 1232930-SW237CD8X696
Win Source Part Number: 1232930-SW237CD8X696 Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Black Insulated Lever Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 6.80mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SW237

Win Source Part Number: 1232930-SW237CD8X696
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Black Insulated Lever
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 6.80mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SW237

Buy Now Datasheet
Rocker & Toggle Switches - SW237CD8X696 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SW237CD8X696
Rocker & Toggle Switches SW237CD8X696
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
SW237CD8X696
Switches - Toggle Switches SW237CD8X696
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switches - SW237CD8X696 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SW237CD8X696
Toggle Switches SW237CD8X696
Toggle Switches SPDT 0.4V 20VAC/DC 6.8mm

Toggle Switches SPDT 0.4V 20VAC/DC 6.8mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1232930-SW237CD8X696 SW237CD8X696 SW237CD8X696 SW237CD8X696
Product Name Switches - Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825476-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Manual Starting Switch, Toggle Type - 600-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details