APEM Components, Inc. Switches - Rocker Switches SW236CD6+U612

Description
Win Source Part Number: 1233280-SW236CD6+U61 2 Category: Switches>Rocker Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: SPDT Switch Function: On-On Actuator Type: Paddle Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: SW236CD6U612 Base Product Number: SW236C
Request a Quote Datasheet
Description
Win Source Part Number: 1233280-SW236CD6+U61 2 Category: Switches>Rocker Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: SPDT Switch Function: On-On Actuator Type: Paddle Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: SW236CD6U612 Base Product Number: SW236C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233280-SW236CD6+U612 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233280-SW236CD6+U612
Switches - Rocker Switches 1233280-SW236CD6+U612
Win Source Part Number: 1233280-SW236CD6+U61 2 Category: Switches>Rocker Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: SPDT Switch Function: On-On Actuator Type: Paddle Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: SW236CD6U612 Base Product Number: SW236C

Win Source Part Number: 1233280-SW236CD6+U612
Category: Switches>Rocker Switches
Series: S
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: SPDT
Switch Function: On-On
Actuator Type: Paddle
Electrical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: SW236CD6U612
Base Product Number: SW236C

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
SW236CD6+U612
Switches - Rocker Switches SW236CD6+U612
SWITCH ROCKER SPDT 0.4VA 20V

SWITCH ROCKER SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233280-SW236CD6+U612 SW236CD6+U612
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1437559-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details