APEM Components, Inc. Switches - Toggle Switches SW232AD13UL

Description
Win Source Part Number: 1232928-SW232AD13UL Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Sealed Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 13.30mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SW232
Request a Quote Datasheet
Description
Win Source Part Number: 1232928-SW232AD13UL Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Sealed Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 13.30mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SW232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232928-SW232AD13UL - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232928-SW232AD13UL
Switches - Toggle Switches 1232928-SW232AD13UL
Win Source Part Number: 1232928-SW232AD13UL Category: Switches>Toggle Switches Series: S Termination Style: PC Pin Features: Sealed Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 13.30mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SW232

Win Source Part Number: 1232928-SW232AD13UL
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Sealed
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Standard Round
Actuator Length: 13.30mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SW232

Buy Now Datasheet
Rocker & Toggle Switches - SW232AD13UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SW232AD13UL
Rocker & Toggle Switches SW232AD13UL
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
SW232AD13UL
Switches - Toggle Switches SW232AD13UL
SWITCH TOGGLE SPDT 4A 30V

SWITCH TOGGLE SPDT 4A 30V

Supplier's Site
Toggle Switches - SW232AD13UL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SW232AD13UL
Toggle Switches SW232AD13UL
Toggle Switches SPDT 0.3A 30V 13.3mm On-Mom

Toggle Switches SPDT 0.3A 30V 13.3mm On-Mom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1232928-SW232AD13UL SW232AD13UL SW232AD13UL SW232AD13UL
Product Name Switches - Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2267088-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TCX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details