APEM Components, Inc. Switches - Rocker Switches ST27L5S5ZQJ3J9022

Description
Win Source Part Number: 1233268-ST27L5S5ZQJ3 J9022 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Features: Jumper needed to achieve triple throw Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm Circuit: SP3T Switch Function: On-On-Mom Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-7L5S5ZQJ3J9022,S T2-7L5S5ZQJ3J9022 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233268-ST27L5S5ZQJ3 J9022 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Features: Jumper needed to achieve triple throw Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm Circuit: SP3T Switch Function: On-On-Mom Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-7L5S5ZQJ3J9022,S T2-7L5S5ZQJ3J9022 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233268-ST27L5S5ZQJ3J9022 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233268-ST27L5S5ZQJ3J9022
Switches - Rocker Switches 1233268-ST27L5S5ZQJ3J9022
Win Source Part Number: 1233268-ST27L5S5ZQJ3 J9022 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Features: Jumper needed to achieve triple throw Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm Circuit: SP3T Switch Function: On-On-Mom Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-7L5S5ZQJ3J9022,S T2-7L5S5ZQJ3J9022 Product Status: Obsolete

Win Source Part Number: 1233268-ST27L5S5ZQJ3J9022
Category: Switches>Rocker Switches
Series: ST
Termination Style: Solder Lug
Features: Jumper needed to achieve triple throw
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm
Circuit: SP3T
Switch Function: On-On-Mom
Actuator Type: Concave (Standard V)
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-7L5S5ZQJ3J9022,ST2-7L5S5ZQJ3J9022
Product Status: Obsolete

Buy Now
Switches - Rocker Switches ST27L5S5ZQJ3J9022
SWITCH ROCKER SP3T 6A 125V

SWITCH ROCKER SP3T 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233268-ST27L5S5ZQJ3J9022 ST27L5S5ZQJ3J9022
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications SP3T SP3T
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details