APEM Components, Inc. Switches - Toggle Switches ST27F1MZQE

Description
Win Source Part Number: 1232884-ST27F1MZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SP3T Switch Function: On-On-Mom Actuator Type: Flatted Actuator Length: 11.43mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-7F1MZQE,ST2-7F1M ZQE Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232884-ST27F1MZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SP3T Switch Function: On-On-Mom Actuator Type: Flatted Actuator Length: 11.43mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-7F1MZQE,ST2-7F1M ZQE Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232884-ST27F1MZQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232884-ST27F1MZQE
Switches - Toggle Switches 1232884-ST27F1MZQE
Win Source Part Number: 1232884-ST27F1MZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SP3T Switch Function: On-On-Mom Actuator Type: Flatted Actuator Length: 11.43mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-7F1MZQE,ST2-7F1M ZQE Product Status: Obsolete

Win Source Part Number: 1232884-ST27F1MZQE
Category: Switches>Toggle Switches
Series: ST
Termination Style: Solder Lug
Features: Jumper needed to achieve triple throw
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SP3T
Switch Function: On-On-Mom
Actuator Type: Flatted
Actuator Length: 11.43mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-7F1MZQE,ST2-7F1MZQE
Product Status: Obsolete

Buy Now
Switches - Toggle Switches ST27F1MZQE
SWITCH TOGGLE SP3T 6A 125V

SWITCH TOGGLE SP3T 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232884-ST27F1MZQE ST27F1MZQE
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications SP3T SP3T
Toggle Actuator Flatted
Switch Function Momentary
Momentary Contact Switch Function On-On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2493903-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
30 mm Toggle Switch 800T PB - 800T-T4T8JJGG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details