APEM Components, Inc. Switches - Toggle Switches ST26T1M5ZQE

Description
Win Source Part Number: 1232877-ST26T1M5ZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 11.68mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-6T1M5ZQE,ST2-6T1 M5ZQE Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232877-ST26T1M5ZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 11.68mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-6T1M5ZQE,ST2-6T1 M5ZQE Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232877-ST26T1M5ZQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232877-ST26T1M5ZQE
Switches - Toggle Switches 1232877-ST26T1M5ZQE
Win Source Part Number: 1232877-ST26T1M5ZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 11.68mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-6T1M5ZQE,ST2-6T1 M5ZQE Product Status: Obsolete

Win Source Part Number: 1232877-ST26T1M5ZQE
Category: Switches>Toggle Switches
Series: ST
Termination Style: Solder Lug
Features: Jumper needed to achieve triple throw
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 11.89mm Dia
Circuit: SP3T
Switch Function: On-On-On
Actuator Type: Standard Round
Actuator Length: 11.68mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-6T1M5ZQE,ST2-6T1M5ZQE
Product Status: Obsolete

Buy Now
Switches - Toggle Switches ST26T1M5ZQE
SWITCH TOGGLE SP3T 6A 125V

SWITCH TOGGLE SP3T 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232877-ST26T1M5ZQE ST26T1M5ZQE
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications SP3T SP3T
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12JV1-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 1-2493903-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details