APEM Components, Inc. Switches - Toggle Switches ST26L2DWB

Description
Win Source Part Number: 1232881-ST26L2DWB Category: Switches>Toggle Switches Series: ST Termination Style: Wire Wrap Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-6L2DWB,ST2-6L2DW B Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232881-ST26L2DWB Category: Switches>Toggle Switches Series: ST Termination Style: Wire Wrap Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-6L2DWB,ST2-6L2DW B Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232881-ST26L2DWB - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232881-ST26L2DWB
Switches - Toggle Switches 1232881-ST26L2DWB
Win Source Part Number: 1232881-ST26L2DWB Category: Switches>Toggle Switches Series: ST Termination Style: Wire Wrap Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-6L2DWB,ST2-6L2DW B Product Status: Obsolete

Win Source Part Number: 1232881-ST26L2DWB
Category: Switches>Toggle Switches
Series: ST
Termination Style: Wire Wrap
Features: Jumper needed to achieve triple throw
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SP3T
Switch Function: On-On-On
Actuator Type: Standard Round
Actuator Length: 6.86mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-6L2DWB,ST2-6L2DWB
Product Status: Obsolete

Buy Now
Switches - Toggle Switches - ST26L2DWB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
ST26L2DWB
Switches - Toggle Switches ST26L2DWB
SWITCH TOGGLE SP3T 0.4VA 20V

SWITCH TOGGLE SP3T 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232881-ST26L2DWB ST26L2DWB
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications SP3T SP3T
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 394471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Rocker & Toggle Switches - A19AW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details