APEM Components, Inc. Switches - Toggle Switches ST26KMWT

Description
Win Source Part Number: 1232879-ST26KMWT Category: Switches>Toggle Switches Series: ST Termination Style: Wire Wrap Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-6KMWT,ST2-6KMWT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232879-ST26KMWT Category: Switches>Toggle Switches Series: ST Termination Style: Wire Wrap Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-6KMWT,ST2-6KMWT Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232879-ST26KMWT - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232879-ST26KMWT
Switches - Toggle Switches 1232879-ST26KMWT
Win Source Part Number: 1232879-ST26KMWT Category: Switches>Toggle Switches Series: ST Termination Style: Wire Wrap Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SP3T Switch Function: On-On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-6KMWT,ST2-6KMWT Product Status: Obsolete

Win Source Part Number: 1232879-ST26KMWT
Category: Switches>Toggle Switches
Series: ST
Termination Style: Wire Wrap
Features: Jumper needed to achieve triple throw
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SP3T
Switch Function: On-On-On
Actuator Type: Standard Round
Actuator Length: 10.41mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-6KMWT,ST2-6KMWT
Product Status: Obsolete

Buy Now
Switches - Toggle Switches - ST26KMWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
ST26KMWT
Switches - Toggle Switches ST26KMWT
SWITCH TOGGLE SP3T 3A 125V

SWITCH TOGGLE SP3T 3A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232879-ST26KMWT ST26KMWT
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications SP3T SP3T
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825138-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Manual Starting Switch, Toggle Type - 600-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details