APEM Components, Inc. Switches - Toggle Switches ST23T1M4CBE

Description
Win Source Part Number: 1232897-ST23T1M4CBE Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 11.68mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-3T1M4CBE,ST2-3T1 M4CBE Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232897-ST23T1M4CBE Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 11.68mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-3T1M4CBE,ST2-3T1 M4CBE Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232897-ST23T1M4CBE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232897-ST23T1M4CBE
Switches - Toggle Switches 1232897-ST23T1M4CBE
Win Source Part Number: 1232897-ST23T1M4CBE Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 11.68mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-3T1M4CBE,ST2-3T1 M4CBE Product Status: Obsolete

Win Source Part Number: 1232897-ST23T1M4CBE
Category: Switches>Toggle Switches
Series: ST
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 11.89mm Dia
Circuit: DPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 11.68mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-3T1M4CBE,ST2-3T1M4CBE
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1232897-ST23T1M4CBE
Product Name Switches - Toggle Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 450-09-1-1-13915-ND - DigiKey
Specs
Switch Type Toggle
View Details
Hardware - AT4064A - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details