APEM Components, Inc. Switches - Toggle Switches ST23KMCT

Description
Win Source Part Number: 1232895-ST23KMCT Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-3KMCT,ST2-3KMCT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232895-ST23KMCT Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-3KMCT,ST2-3KMCT Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232895-ST23KMCT - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232895-ST23KMCT
Switches - Toggle Switches 1232895-ST23KMCT
Win Source Part Number: 1232895-ST23KMCT Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-3KMCT,ST2-3KMCT Product Status: Obsolete

Win Source Part Number: 1232895-ST23KMCT
Category: Switches>Toggle Switches
Series: ST
Termination Style: PC Pin
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: DPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 10.41mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-3KMCT,ST2-3KMCT
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1232895-ST23KMCT
Product Name Switches - Toggle Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1520228-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
5 suppliers
Process Sealed Subminiature Toggle - A13KB1-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers