APEM Components, Inc. Switches - Rocker Switches ST22L5S5ZQJ4J9622

Description
Win Source Part Number: 1233273-ST22L5S5ZQJ4 J9622 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 18.20mm Dia Circuit: DPDT Switch Function: On-Off-On Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2L5S5ZQJ4J9622,S T2-2L5S5ZQJ4J9622 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233273-ST22L5S5ZQJ4 J9622 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 18.20mm Dia Circuit: DPDT Switch Function: On-Off-On Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2L5S5ZQJ4J9622,S T2-2L5S5ZQJ4J9622 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233273-ST22L5S5ZQJ4J9622 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233273-ST22L5S5ZQJ4J9622
Switches - Rocker Switches 1233273-ST22L5S5ZQJ4J9622
Win Source Part Number: 1233273-ST22L5S5ZQJ4 J9622 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 18.20mm Dia Circuit: DPDT Switch Function: On-Off-On Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2L5S5ZQJ4J9622,S T2-2L5S5ZQJ4J9622 Product Status: Obsolete

Win Source Part Number: 1233273-ST22L5S5ZQJ4J9622
Category: Switches>Rocker Switches
Series: ST
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 18.20mm Dia
Circuit: DPDT
Switch Function: On-Off-On
Actuator Type: Paddle
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-2L5S5ZQJ4J9622,ST2-2L5S5ZQJ4J9622
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1233273-ST22L5S5ZQJ4J9622
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-2-1-24G-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details