APEM Components, Inc. Switches - Rocker Switches ST22L5S5ZQJ4J9022

Description
Win Source Part Number: 1233272-ST22L5S5ZQJ4 J9022 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm Circuit: DPDT Switch Function: On-Off-On Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2L5S5ZQJ4J9022,S T2-2L5S5ZQJ4J9022 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233272-ST22L5S5ZQJ4 J9022 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm Circuit: DPDT Switch Function: On-Off-On Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2L5S5ZQJ4J9022,S T2-2L5S5ZQJ4J9022 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233272-ST22L5S5ZQJ4J9022 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233272-ST22L5S5ZQJ4J9022
Switches - Rocker Switches 1233272-ST22L5S5ZQJ4J9022
Win Source Part Number: 1233272-ST22L5S5ZQJ4 J9022 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm Circuit: DPDT Switch Function: On-Off-On Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2L5S5ZQJ4J9022,S T2-2L5S5ZQJ4J9022 Product Status: Obsolete

Win Source Part Number: 1233272-ST22L5S5ZQJ4J9022
Category: Switches>Rocker Switches
Series: ST
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm
Circuit: DPDT
Switch Function: On-Off-On
Actuator Type: Paddle
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-2L5S5ZQJ4J9022,ST2-2L5S5ZQJ4J9022
Product Status: Obsolete

Buy Now
Shenzhen, China
Switches - Rocker Switches
ST22L5S5ZQJ4J9022
Switches - Rocker Switches ST22L5S5ZQJ4J9022
SWITCH ROCKER DPDT 6A 125V

SWITCH ROCKER DPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233272-ST22L5S5ZQJ4J9022 ST22L5S5ZQJ4J9022
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Rocker Actuator Paddle; Paddle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details