APEM Components, Inc. Switches - Rocker Switches ST22L5S5V30BJ3J9322

Description
Win Source Part Number: 1233274-ST22L5S5V30B J3J9322 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Square - 13.50mm² Circuit: DPDT Switch Function: On-Off-On Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2L5S5V30BJ3J9322 ,ST2-2L5S5V30BJ3J932 2 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233274-ST22L5S5V30B J3J9322 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Square - 13.50mm² Circuit: DPDT Switch Function: On-Off-On Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2L5S5V30BJ3J9322 ,ST2-2L5S5V30BJ3J932 2 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233274-ST22L5S5V30BJ3J9322 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233274-ST22L5S5V30BJ3J9322
Switches - Rocker Switches 1233274-ST22L5S5V30BJ3J9322
Win Source Part Number: 1233274-ST22L5S5V30B J3J9322 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Square - 13.50mm² Circuit: DPDT Switch Function: On-Off-On Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2L5S5V30BJ3J9322 ,ST2-2L5S5V30BJ3J932 2 Product Status: Obsolete

Win Source Part Number: 1233274-ST22L5S5V30BJ3J9322
Category: Switches>Rocker Switches
Series: ST
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Panel Cutout Dimensions: Square - 13.50mm²
Circuit: DPDT
Switch Function: On-Off-On
Actuator Type: Concave (Standard V)
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-2L5S5V30BJ3J9322,ST2-2L5S5V30BJ3J9322
Product Status: Obsolete

Buy Now
Shenzhen, China
Switches - Rocker Switches
ST22L5S5V30BJ3J9322
Switches - Rocker Switches ST22L5S5V30BJ3J9322
SWITCH ROCKER DPDT 0.4VA 20V

SWITCH ROCKER DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233274-ST22L5S5V30BJ3J9322 ST22L5S5V30BJ3J9322
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Rocker Actuator Concave (Standard V)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details