APEM Components, Inc. Switches - Toggle Switches ST22KMV2Q

Description
Win Source Part Number: 1232906-ST22KMV2Q Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2KMV-2Q,ST2-2KMV -2Q Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232906-ST22KMV2Q Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2KMV-2Q,ST2-2KMV -2Q Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232906-ST22KMV2Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232906-ST22KMV2Q
Switches - Toggle Switches 1232906-ST22KMV2Q
Win Source Part Number: 1232906-ST22KMV2Q Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-2KMV-2Q,ST2-2KMV -2Q Product Status: Obsolete

Win Source Part Number: 1232906-ST22KMV2Q
Category: Switches>Toggle Switches
Series: ST
Termination Style: PC Pin
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: DPDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 10.41mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-2KMV-2Q,ST2-2KMV-2Q
Product Status: Obsolete

Buy Now
Switches - Toggle Switches - ST22KMV2Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
ST22KMV2Q
Switches - Toggle Switches ST22KMV2Q
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232906-ST22KMV2Q ST22KMV2Q
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-2-2-22-ND - DigiKey
Specs
Switch Type Toggle
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details