APEM Components, Inc. Switches - Rocker Switches ST21L4S4CQEJ22

Description
Win Source Part Number: 1233248-ST21L4S4CQEJ 22 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-On Actuator Type: Paddle Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1L4S4CQEJ22,ST2- 1L4S4CQEJ22 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233248-ST21L4S4CQEJ 22 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-On Actuator Type: Paddle Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1L4S4CQEJ22,ST2- 1L4S4CQEJ22 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233248-ST21L4S4CQEJ22 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233248-ST21L4S4CQEJ22
Switches - Rocker Switches 1233248-ST21L4S4CQEJ22
Win Source Part Number: 1233248-ST21L4S4CQEJ 22 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-On Actuator Type: Paddle Electrical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1L4S4CQEJ22,ST2- 1L4S4CQEJ22 Product Status: Obsolete

Win Source Part Number: 1233248-ST21L4S4CQEJ22
Category: Switches>Rocker Switches
Series: ST
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-On
Actuator Type: Paddle
Electrical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-1L4S4CQEJ22,ST2-1L4S4CQEJ22
Product Status: Obsolete

Buy Now
Switches - Rocker Switches ST21L4S4CQEJ22
SWITCH ROCKER DPDT 6A 125V

SWITCH ROCKER DPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233248-ST21L4S4CQEJ22 ST21L4S4CQEJ22
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data