APEM Components, Inc. Switches - Toggle Switches ST21KS2A1Q

Description
Win Source Part Number: 1232850-ST21KS2A1Q Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1KS2A-1Q,ST2-1KS 2A-1Q Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232850-ST21KS2A1Q Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1KS2A-1Q,ST2-1KS 2A-1Q Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232850-ST21KS2A1Q - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232850-ST21KS2A1Q
Switches - Toggle Switches 1232850-ST21KS2A1Q
Win Source Part Number: 1232850-ST21KS2A1Q Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1KS2A-1Q,ST2-1KS 2A-1Q Product Status: Obsolete

Win Source Part Number: 1232850-ST21KS2A1Q
Category: Switches>Toggle Switches
Series: ST
Termination Style: PC Pin
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 10.41mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-1KS2A-1Q,ST2-1KS2A-1Q
Product Status: Obsolete

Buy Now
Switches - Toggle Switches ST21KS2A1Q
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232850-ST21KS2A1Q ST21KS2A1Q
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825138-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details