APEM Components, Inc. Switches - Toggle Switches ST21KMZBE

Description
Win Source Part Number: 1232892-ST21KMZBE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1KMZBE,ST2-1KMZB E Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232892-ST21KMZBE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1KMZBE,ST2-1KMZB E Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232892-ST21KMZBE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232892-ST21KMZBE
Switches - Toggle Switches 1232892-ST21KMZBE
Win Source Part Number: 1232892-ST21KMZBE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1KMZBE,ST2-1KMZB E Product Status: Obsolete

Win Source Part Number: 1232892-ST21KMZBE
Category: Switches>Toggle Switches
Series: ST
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 10.41mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-1KMZBE,ST2-1KMZBE
Product Status: Obsolete

Buy Now
Switches - Toggle Switches - ST21KMZBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
ST21KMZBE
Switches - Toggle Switches ST21KMZBE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232892-ST21KMZBE ST21KMZBE
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Rocker - A22KH - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TEA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details