APEM Components, Inc. Switches - Toggle Switches ST21KHZQE

Description
Win Source Part Number: 1232888-ST21KHZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1KHZQE,ST2-1KHZQ E Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232888-ST21KHZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1KHZQE,ST2-1KHZQ E Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232888-ST21KHZQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232888-ST21KHZQE
Switches - Toggle Switches 1232888-ST21KHZQE
Win Source Part Number: 1232888-ST21KHZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.41mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST2-1KHZQE,ST2-1KHZQ E Product Status: Obsolete

Win Source Part Number: 1232888-ST21KHZQE
Category: Switches>Toggle Switches
Series: ST
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 10.41mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST2-1KHZQE,ST2-1KHZQE
Product Status: Obsolete

Buy Now
Toggle Switches - ST21KHZQE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
ST21KHZQE
Toggle Switches ST21KHZQE
Toggle Switches Mini Toggle Switch Un-Sealed

Toggle Switches Mini Toggle Switch Un-Sealed

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
ST21KHZQE
Switches - Toggle Switches ST21KHZQE
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1232888-ST21KHZQE ST21KHZQE ST21KHZQE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-2-1-11-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details