APEM Components, Inc. Switches - Toggle Switches ST14L2HZB

Description
Win Source Part Number: 1232873-ST14L2HZB Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Off-Mom Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-4L2HZB,ST1-4L2HZ B Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232873-ST14L2HZB Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Off-Mom Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-4L2HZB,ST1-4L2HZ B Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232873-ST14L2HZB - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232873-ST14L2HZB
Switches - Toggle Switches 1232873-ST14L2HZB
Win Source Part Number: 1232873-ST14L2HZB Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Off-Mom Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-4L2HZB,ST1-4L2HZ B Product Status: Obsolete

Win Source Part Number: 1232873-ST14L2HZB
Category: Switches>Toggle Switches
Series: ST
Termination Style: Solder Lug
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: On-Off-Mom
Actuator Type: Standard Round
Actuator Length: 6.86mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-4L2HZB,ST1-4L2HZB
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1232873-ST14L2HZB
Product Name Switches - Toggle Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-1468-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - A27JW-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
3 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details