APEM Components, Inc. Switches - Rocker Switches ST13L5S5ZQJ4J9022

Description
Win Source Part Number: 1233263-ST13L5S5ZQJ4 J9022 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-3L5S5ZQJ4J9022,S T1-3L5S5ZQJ4J9022 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233263-ST13L5S5ZQJ4 J9022 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-3L5S5ZQJ4J9022,S T1-3L5S5ZQJ4J9022 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233263-ST13L5S5ZQJ4J9022 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233263-ST13L5S5ZQJ4J9022
Switches - Rocker Switches 1233263-ST13L5S5ZQJ4J9022
Win Source Part Number: 1233263-ST13L5S5ZQJ4 J9022 Category: Switches>Rocker Switches Series: ST Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-3L5S5ZQJ4J9022,S T1-3L5S5ZQJ4J9022 Product Status: Obsolete

Win Source Part Number: 1233263-ST13L5S5ZQJ4J9022
Category: Switches>Rocker Switches
Series: ST
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Paddle
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-3L5S5ZQJ4J9022,ST1-3L5S5ZQJ4J9022
Product Status: Obsolete

Buy Now
Shenzhen, China
Switches - Rocker Switches
ST13L5S5ZQJ4J9022
Switches - Rocker Switches ST13L5S5ZQJ4J9022
SWITCH ROCKER SPDT 6A 125V

SWITCH ROCKER SPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233263-ST13L5S5ZQJ4J9022 ST13L5S5ZQJ4J9022
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Rocker Actuator Paddle; Paddle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers