APEM Components, Inc. Switches - Rocker Switches ST13L5S5V31BEJ4J9322

Description
Win Source Part Number: 1233265-ST13L5S5V31B EJ4J9322 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Square - 13.50mm² Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-3L5S5V31BEJ4J932 2,ST1-3L5S5V31BEJ4J9 322 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233265-ST13L5S5V31B EJ4J9322 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Square - 13.50mm² Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-3L5S5V31BEJ4J932 2,ST1-3L5S5V31BEJ4J9 322 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233265-ST13L5S5V31BEJ4J9322 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233265-ST13L5S5V31BEJ4J9322
Switches - Rocker Switches 1233265-ST13L5S5V31BEJ4J9322
Win Source Part Number: 1233265-ST13L5S5V31B EJ4J9322 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Panel Cutout Dimensions: Square - 13.50mm² Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Paddle Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-3L5S5V31BEJ4J932 2,ST1-3L5S5V31BEJ4J9 322 Product Status: Obsolete

Win Source Part Number: 1233265-ST13L5S5V31BEJ4J9322
Category: Switches>Rocker Switches
Series: ST
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Panel Cutout Dimensions: Square - 13.50mm²
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Paddle
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-3L5S5V31BEJ4J9322,ST1-3L5S5V31BEJ4J9322
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1233265-ST13L5S5V31BEJ4J9322
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switch - 361832 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details