APEM Components, Inc. Switches - Toggle Switches ST12T2M5ZG

Description
Win Source Part Number: 1232868-ST12T2M5ZG Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: SPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2T2M5ZG,ST1-2T2M 5ZG Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232868-ST12T2M5ZG Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: SPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2T2M5ZG,ST1-2T2M 5ZG Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232868-ST12T2M5ZG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232868-ST12T2M5ZG
Switches - Toggle Switches 1232868-ST12T2M5ZG
Win Source Part Number: 1232868-ST12T2M5ZG Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: SPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 17.45mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2T2M5ZG,ST1-2T2M 5ZG Product Status: Obsolete

Win Source Part Number: 1232868-ST12T2M5ZG
Category: Switches>Toggle Switches
Series: ST
Termination Style: Solder Lug
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 11.89mm Dia
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 17.45mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-2T2M5ZG,ST1-2T2M5ZG
Product Status: Obsolete

Buy Now
Switches - Toggle Switches ST12T2M5ZG
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232868-ST12T2M5ZG ST12T2M5ZG
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
SWITCH TOGGLE 4PDT 6A 125V - 791-1-1571924-8 - Utmel Electronic Limited
Specs
Switch Type Toggle
Standards / Compliances RoHS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Light Switches - 427862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details