APEM Components, Inc. Switches - Toggle Switches ST12T1M4ZQE

Description
Win Source Part Number: 1232867-ST12T1M4ZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: SPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 11.68mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2T1M4ZQE,ST1-2T1 M4ZQE Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232867-ST12T1M4ZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: SPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 11.68mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2T1M4ZQE,ST1-2T1 M4ZQE Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232867-ST12T1M4ZQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232867-ST12T1M4ZQE
Switches - Toggle Switches 1232867-ST12T1M4ZQE
Win Source Part Number: 1232867-ST12T1M4ZQE Category: Switches>Toggle Switches Series: ST Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Panel Cutout Dimensions: Circular - 11.89mm Dia Circuit: SPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 11.68mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2T1M4ZQE,ST1-2T1 M4ZQE Product Status: Obsolete

Win Source Part Number: 1232867-ST12T1M4ZQE
Category: Switches>Toggle Switches
Series: ST
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 11.89mm Dia
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 11.68mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-2T1M4ZQE,ST1-2T1M4ZQE
Product Status: Obsolete

Buy Now
Switches - Toggle Switches ST12T1M4ZQE
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232867-ST12T1M4ZQE ST12T1M4ZQE
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-12933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details