APEM Components, Inc. Switches - Rocker Switches ST12L4S4V30QJ12

Description
Win Source Part Number: 1233247-ST12L4S4V30Q J12 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SPDT Switch Function: On-Off-On Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2L4S4V30QJ12,ST1 -2L4S4V30QJ12 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233247-ST12L4S4V30Q J12 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SPDT Switch Function: On-Off-On Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2L4S4V30QJ12,ST1 -2L4S4V30QJ12 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233247-ST12L4S4V30QJ12 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233247-ST12L4S4V30QJ12
Switches - Rocker Switches 1233247-ST12L4S4V30QJ12
Win Source Part Number: 1233247-ST12L4S4V30Q J12 Category: Switches>Rocker Switches Series: ST Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 25 Circuit: SPDT Switch Function: On-Off-On Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 7A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-2L4S4V30QJ12,ST1 -2L4S4V30QJ12 Product Status: Obsolete

Win Source Part Number: 1233247-ST12L4S4V30QJ12
Category: Switches>Rocker Switches
Series: ST
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Concave (Standard V)
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-2L4S4V30QJ12,ST1-2L4S4V30QJ12
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Number 1233247-ST12L4S4V30QJ12
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Hardware - AT4181 - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details