Win Source Part Number: 1233253-ST11L5S5ZQEJ
Category: Switches>Rocker Switches
Series: ST
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 25
Panel Cutout Dimensions: Rectangular - 15.24mm x 13.00mm
Circuit: SPDT
Switch Function: On-On
Actuator Type: Concave (Standard V)
Electrical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 7A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-1L5S5ZQEJ3J9062,
Product Status: Obsolete
SWITCH ROCKER SPDT 6A 125V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1233253-ST11L5S5ZQEJ3J9062 | ST11L5S5ZQEJ3J9062 |
| Product Name | Switches - Rocker Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Rocker Actuator | Concave (Standard V) | |
| Momentary Contact Switch Function | On-On | |
| Terminal Type | Solder Terminals; Solder Lug |