APEM Components, Inc. Switches - Toggle Switches ST11F1S2A1B

Description
Win Source Part Number: 1232847-ST11F1S2A1B Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Circuit: SPDT Switch Function: On-On Actuator Type: Flatted Actuator Length: 11.43mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-1F1S2A-1B,ST1-1F 1S2A-1B Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1232847-ST11F1S2A1B Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Circuit: SPDT Switch Function: On-On Actuator Type: Flatted Actuator Length: 11.43mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-1F1S2A-1B,ST1-1F 1S2A-1B Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232847-ST11F1S2A1B - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232847-ST11F1S2A1B
Switches - Toggle Switches 1232847-ST11F1S2A1B
Win Source Part Number: 1232847-ST11F1S2A1B Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Circuit: SPDT Switch Function: On-On Actuator Type: Flatted Actuator Length: 11.43mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: ST1-1F1S2A-1B,ST1-1F 1S2A-1B Product Status: Obsolete

Win Source Part Number: 1232847-ST11F1S2A1B
Category: Switches>Toggle Switches
Series: ST
Termination Style: PC Pin
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-On
Actuator Type: Flatted
Actuator Length: 11.43mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: ST1-1F1S2A-1B,ST1-1F1S2A-1B
Product Status: Obsolete

Buy Now
Switches - Toggle Switches ST11F1S2A1B
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1232847-ST11F1S2A1B ST11F1S2A1B
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Light Switches - 390768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Toggle Switches - 1520228-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
5 suppliers
Process Sealed Subminiature Toggle - A18AH-GB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers