APEM Components, Inc. Rotary Switches - SRPT659544BLK SRPT659544BLK

Description
Manufacturer: Apem Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002069-SRPT659544BL K Color: Black Termination: Snap in Current Rating: 400 mA Categories: Rotary Switches Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): SRPT659544BLKSRPT659 544/BLK; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Hardware RoHS: Compliant Voltage Rating (DC): 24 V
Request a Quote
Description
Manufacturer: Apem Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002069-SRPT659544BL K Color: Black Termination: Snap in Current Rating: 400 mA Categories: Rotary Switches Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): SRPT659544BLKSRPT659 544/BLK; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Hardware RoHS: Compliant Voltage Rating (DC): 24 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - SRPT659544BLK - SRPT659544BLK - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - SRPT659544BLK
SRPT659544BLK
Rotary Switches - SRPT659544BLK SRPT659544BLK
Manufacturer: Apem Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002069-SRPT659544BL K Color: Black Termination: Snap in Current Rating: 400 mA Categories: Rotary Switches Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): SRPT659544BLKSRPT659 544/BLK; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Hardware RoHS: Compliant Voltage Rating (DC): 24 V

Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002069-SRPT659544BLK
Color: Black
Termination: Snap in
Current Rating: 400 mA
Categories: Rotary Switches
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): SRPT659544BLKSRPT659544/BLK;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Hardware
RoHS: Compliant
Voltage Rating (DC): 24 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number SRPT659544BLK
Product Name Rotary Switches - SRPT659544BLK
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2383933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details