APEM Components, Inc. Switches - Rocker Switches SR37S01000012

Description
Win Source Part Number: 1233277-SR37S0100001 2 Category: Switches>Rocker Switches Series: SR Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 20 Panel Cutout Dimensions: Rectangular - 27.50mm x 15.50mm Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Flange Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SR37S
Request a Quote Datasheet
Description
Win Source Part Number: 1233277-SR37S0100001 2 Category: Switches>Rocker Switches Series: SR Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 20 Panel Cutout Dimensions: Rectangular - 27.50mm x 15.50mm Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Flange Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SR37S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches - 1233277-SR37S01000012 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1233277-SR37S01000012
Switches - Rocker Switches 1233277-SR37S01000012
Win Source Part Number: 1233277-SR37S0100001 2 Category: Switches>Rocker Switches Series: SR Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 20 Panel Cutout Dimensions: Rectangular - 27.50mm x 15.50mm Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Concave (Standard V) Electrical Life: 40,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Flange Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SR37S

Win Source Part Number: 1233277-SR37S01000012
Category: Switches>Rocker Switches
Series: SR
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 20
Panel Cutout Dimensions: Rectangular - 27.50mm x 15.50mm
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Concave (Standard V)
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Flange
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SR37S

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
SR37S01000012
Switches - Rocker Switches SR37S01000012
SWITCH ROCKER SPDT 5A 125V

SWITCH ROCKER SPDT 5A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches
Product Number 1233277-SR37S01000012 SR37S01000012
Product Name Switches - Rocker Switches Switches - Rocker Switches
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-2493803-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details