APEM Components, Inc. Washable Snap-action Push Button Switches SP Series

Description
Single and double pole momentary pushbutton switches with silver or gold plated contacts. Panel or PC mount, rated up to 1 amp, UL models available.
Description
Single and double pole momentary pushbutton switches with silver or gold plated contacts. Panel or PC mount, rated up to 1 amp, UL models available.

Suppliers

Company
Product
Description
Supplier Links
Washable Snap-action Push Button Switches - SP Series - APEM Components, Inc.
Haverhill, MA, USA
Washable Snap-action Push Button Switches
SP Series
Washable Snap-action Push Button Switches SP Series
Single and double pole momentary pushbutton switches with silver or gold plated contacts. Panel or PC mount, rated up to 1 amp, UL models available.

Single and double pole momentary pushbutton switches with silver or gold plated contacts. Panel or PC mount, rated up to 1 amp, UL models available.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number SP Series
Product Name Washable Snap-action Push Button Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
Terminal Type Solder Terminals; Straight PC Pins (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928454 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details