APEM Components, Inc. Slide Switches - SLC1204L SLC1204L

Description
Manufacturer: Apem Inc. Win Source Part Number: 922723-SLC1204L Series: SLC Operating Temperature Range: -20°C ~ 85°C Features: Slide Switch SPDT Panel Mount Package: Bulk Mounting: Panel Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9050
Request a Quote
Description
Manufacturer: Apem Inc. Win Source Part Number: 922723-SLC1204L Series: SLC Operating Temperature Range: -20°C ~ 85°C Features: Slide Switch SPDT Panel Mount Package: Bulk Mounting: Panel Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SLC1204L - 922723-SLC1204L - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SLC1204L
922723-SLC1204L
Slide Switches - SLC1204L 922723-SLC1204L
Manufacturer: Apem Inc. Win Source Part Number: 922723-SLC1204L Series: SLC Operating Temperature Range: -20°C ~ 85°C Features: Slide Switch SPDT Panel Mount Package: Bulk Mounting: Panel Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9050

Manufacturer: Apem Inc.
Win Source Part Number: 922723-SLC1204L
Series: SLC
Operating Temperature Range: -20°C ~ 85°C
Features: Slide Switch SPDT Panel Mount
Package: Bulk
Mounting: Panel Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Slide Switches
Product Number 922723-SLC1204L
Product Name Slide Switches - SLC1204L
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1-1437579-0 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers
Slide Switches - 7347274P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details