APEM Components, Inc. Slide Switches - SLB16205 SLB16205

Description
Manufacturer: Apem Inc. Win Source Part Number: 922709-SLB16205 Series: SLB Operating Temperature Range: -20°C ~ 85°C Features: Slide Switch SP6T Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9050
Request a Quote
Description
Manufacturer: Apem Inc. Win Source Part Number: 922709-SLB16205 Series: SLB Operating Temperature Range: -20°C ~ 85°C Features: Slide Switch SP6T Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SLB16205 - 922709-SLB16205 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SLB16205
922709-SLB16205
Slide Switches - SLB16205 922709-SLB16205
Manufacturer: Apem Inc. Win Source Part Number: 922709-SLB16205 Series: SLB Operating Temperature Range: -20°C ~ 85°C Features: Slide Switch SP6T Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9050

Manufacturer: Apem Inc.
Win Source Part Number: 922709-SLB16205
Series: SLB
Operating Temperature Range: -20°C ~ 85°C
Features: Slide Switch SP6T Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Slide Switches
Product Number 922709-SLB16205
Product Name Slide Switches - SLB16205
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347261P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details