The Slide Switch, SP4T, 0.3A, 30Vdc, through-hole configuration, is designed for applications requiring a compact and reliable switching solution. It has a contact rating of 300 mA at 125 VAC or 30 VDC, making it suitable for low-power electronic devices. The initial contact resistance is a maximum of 20 milliohms, ensuring efficient electrical performance. This switch features an operating temperature range of -20°C to +85°C, allowing it to function in various environmental conditions. It has a mechanical life of at least 10,000 cycles, indicating durability for long-term use. The actuator is designed with a positive spring-loaded ball detent mechanism, providing tactile feedback during operation. The materials used include silver-plated contacts and terminals, a zinc-plated steel frame, and a thermoplastic actuator, ensuring robustness and resistance to wear. The switch is also epoxy sealed, which enhances its reliability against environmental factors. This product is RoHS compliant, aligning with modern environmental standards.
Slide Switch SP4T Through Hole
Win Source Part Number: 1233218-SLB1470
Category: Switches>Slide Switches
Series: SLB
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SP4T
Contact Timing: Not Specified
Switch Function: On-On-On-On
Actuator Type: Standard
Actuator Length: 5.00mm
Switch Travel: 2.30mm
Electrical Life: 10,000 Cycles
Operating Force: 220gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Other Names: 679-2621,SLB1470
SWITCH SLIDE SP4T 300MA 125V
SLIDE SWITCH, SP4T, 0.3A, 30VDC, TH; Contact Configuration:SP4T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLB Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:30V RoHS Compliant: Yes
Slide Switches Mini slide vertical actuator SP4T
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-2621-ND | 1233218-SLB1470 | SLB1470 | SLB1470 | 87H5927 | SLB1470 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Sp4T, 0.3A, 30Vdc, Th; Contact Configuration Apem | Slide Switches |
| Terminal Type | Straight PC Pins | PC Pin | Through Hole | |||
| Features | Illuminated Switch | |||||
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | SP4T | SP4T | SP4T |