APEM Components, Inc. Switches - Slide Switches SLB1240R45

Description
Win Source Part Number: 1233198-SLB1240R45 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.50mm Switch Travel: 4.00mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLB1240R4.5,SLB1240R 4.5 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233198-SLB1240R45 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.50mm Switch Travel: 4.00mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLB1240R4.5,SLB1240R 4.5 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233198-SLB1240R45
Switches - Slide Switches 1233198-SLB1240R45
Win Source Part Number: 1233198-SLB1240R45 Category: Switches>Slide Switches Series: SLB Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tube Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.50mm Switch Travel: 4.00mm Electrical Life: 10,000 Cycles Operating Force: 220gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Other Names: SLB1240R4.5,SLB1240R 4.5 Product Status: Obsolete

Win Source Part Number: 1233198-SLB1240R45
Category: Switches>Slide Switches
Series: SLB
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Tube
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 100
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.50mm
Switch Travel: 4.00mm
Electrical Life: 10,000 Cycles
Operating Force: 220gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Other Names: SLB1240R4.5,SLB1240R4.5
Product Status: Obsolete

Buy Now
Switches - Slide Switches SLB1240R45
SWITCH SLIDE SPDT 300MA 125V

SWITCH SLIDE SPDT 300MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches
Product Number 1233198-SLB1240R45 SLB1240R45
Product Name Switches - Slide Switches Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347274P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Subminiature Slide - AS13CP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers