APEM Components, Inc. Switches - Slide Switches SLA2201

Description
Win Source Part Number: 1233221-SLA2201 Category: Switches>Slide Switches Series: SLA Termination Style: PC Pin Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Standard Package: 100 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.80mm Switch Travel: 2.70mm Electrical Life: 10,000 Cycles Operating Force: 350gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1233221-SLA2201 Category: Switches>Slide Switches Series: SLA Termination Style: PC Pin Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Standard Package: 100 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.80mm Switch Travel: 2.70mm Electrical Life: 10,000 Cycles Operating Force: 350gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233221-SLA2201
Switches - Slide Switches 1233221-SLA2201
Win Source Part Number: 1233221-SLA2201 Category: Switches>Slide Switches Series: SLA Termination Style: PC Pin Contact Finish: Silver Package: Tube Contact Material: Brass Actuator Material: Thermoplastic Voltage Rating - AC: 125 V Standard Package: 100 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.80mm Switch Travel: 2.70mm Electrical Life: 10,000 Cycles Operating Force: 350gf Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc. Product Status: Obsolete

Win Source Part Number: 1233221-SLA2201
Category: Switches>Slide Switches
Series: SLA
Termination Style: PC Pin
Contact Finish: Silver
Package: Tube
Contact Material: Brass
Actuator Material: Thermoplastic
Voltage Rating - AC: 125 V
Standard Package: 100
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.80mm
Switch Travel: 2.70mm
Electrical Life: 10,000 Cycles
Operating Force: 350gf
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Product Status: Obsolete

Buy Now
Switches - Slide Switches - SLA2201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
SLA2201
Switches - Slide Switches SLA2201
SWITCH SLIDE DPDT 500MA 125V

SWITCH SLIDE DPDT 500MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches
Product Number 1233221-SLA2201 SLA2201
Product Name Switches - Slide Switches Switches - Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
View Details
Slide Switches - 7347264P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details