APEM Components, Inc. Slide Switches - SLA2200 SLA2200

Description
Manufacturer: Apem Inc. Win Source Part Number: 778248-SLA2200 Series: SLA Packaging: Tube Termination Style: PC Pin Operating Temperature Range: -20°C ~ 85°C Contact Finish: Silver Contact Material: Brass Current Rating: 500mA (AC) Actuator Material: Thermoplastic Voltage Rating - AC: 125V Mounting: Panel Mount Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.80mm Switch Travel: 2.70mm Electrical Life: 10,000 Cycles Operating Force: 350gf Family Name: SLA Categories: Switches Introduction Date: December 02, 2004 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 778248-SLA2200 Series: SLA Packaging: Tube Termination Style: PC Pin Operating Temperature Range: -20°C ~ 85°C Contact Finish: Silver Contact Material: Brass Current Rating: 500mA (AC) Actuator Material: Thermoplastic Voltage Rating - AC: 125V Mounting: Panel Mount Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.80mm Switch Travel: 2.70mm Electrical Life: 10,000 Cycles Operating Force: 350gf Family Name: SLA Categories: Switches Introduction Date: December 02, 2004 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - SLA2200
778248-SLA2200
Slide Switches - SLA2200 778248-SLA2200
Manufacturer: Apem Inc. Win Source Part Number: 778248-SLA2200 Series: SLA Packaging: Tube Termination Style: PC Pin Operating Temperature Range: -20°C ~ 85°C Contact Finish: Silver Contact Material: Brass Current Rating: 500mA (AC) Actuator Material: Thermoplastic Voltage Rating - AC: 125V Mounting: Panel Mount Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.80mm Switch Travel: 2.70mm Electrical Life: 10,000 Cycles Operating Force: 350gf Family Name: SLA Categories: Switches Introduction Date: December 02, 2004 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Apem Inc.
Win Source Part Number: 778248-SLA2200
Series: SLA
Packaging: Tube
Termination Style: PC Pin
Operating Temperature Range: -20°C ~ 85°C
Contact Finish: Silver
Contact Material: Brass
Current Rating: 500mA (AC)
Actuator Material: Thermoplastic
Voltage Rating - AC: 125V
Mounting: Panel Mount
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.80mm
Switch Travel: 2.70mm
Electrical Life: 10,000 Cycles
Operating Force: 350gf
Family Name: SLA
Categories: Switches
Introduction Date: December 02, 2004
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Slide Switches
Product Number 778248-SLA2200
Product Name Slide Switches - SLA2200
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details