APEM Components, Inc. Rocker & Toggle Switches SF39S010000

Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet
Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - SF39S010000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SF39S010000
Rocker & Toggle Switches SF39S010000
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Toggle Switches - 2369216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2369216
Toggle Switches 2369216
APEM SF39S010000 Toggle Switch

APEM SF39S010000 Toggle Switch

Supplier's Site
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Apem - 96C3149 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Apem
96C3149
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Apem 96C3149
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:SF Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:SF Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - SF39S010000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SF39S010000
Toggle Switches SF39S010000
Toggle Switches Washable toggle solder lug SP

Toggle Switches Washable toggle solder lug SP

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
SF39S010000
Switches - Toggle Switches SF39S010000
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number SF39S010000 2369216 96C3149 SF39S010000 SF39S010000
Product Name Rocker & Toggle Switches Toggle Switches Switch, Toggle, Spdt, 5A, 250V; Switch Operation Apem Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-off-on On-Off-On
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Solder Lug
Standards / Compliances RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1437558-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details