APEM Components, Inc. Switches - Toggle Switches SF37P000000

Description
Win Source Part Number: 1232917-SF37P000000 Category: Switches>Toggle Switches Series: SF Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF37P
Request a Quote Datasheet
Description
Win Source Part Number: 1232917-SF37P000000 Category: Switches>Toggle Switches Series: SF Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF37P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232917-SF37P000000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232917-SF37P000000
Switches - Toggle Switches 1232917-SF37P000000
Win Source Part Number: 1232917-SF37P000000 Category: Switches>Toggle Switches Series: SF Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 50,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF37P

Win Source Part Number: 1232917-SF37P000000
Category: Switches>Toggle Switches
Series: SF
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.50mm Dia
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 10.70mm
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SF37P

Buy Now Datasheet
Rocker & Toggle Switches - SF37P000000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SF37P000000
Rocker & Toggle Switches SF37P000000
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Toggle Switches - SF37P000000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SF37P000000
Toggle Switches SF37P000000
Toggle Switches SPDT 0.4VA 20VAC/DC 10.7mmMom-Off-Mom

Toggle Switches SPDT 0.4VA 20VAC/DC 10.7mmMom-Off-Mom

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
SF37P000000
Switches - Toggle Switches SF37P000000
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1232917-SF37P000000 SF37P000000 SF37P000000 SF37P000000
Product Name Switches - Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Standards / Compliances RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825136-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details