APEM Components, Inc. Switches - Toggle Switches SF36S020000

Description
Win Source Part Number: 1232910-SF36S020000 Category: Switches>Toggle Switches Series: SF Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF36S
Request a Quote Datasheet
Description
Win Source Part Number: 1232910-SF36S020000 Category: Switches>Toggle Switches Series: SF Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF36S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1232910-SF36S020000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232910-SF36S020000
Switches - Toggle Switches 1232910-SF36S020000
Win Source Part Number: 1232910-SF36S020000 Category: Switches>Toggle Switches Series: SF Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF36S

Win Source Part Number: 1232910-SF36S020000
Category: Switches>Toggle Switches
Series: SF
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - DC: 30 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.50mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 10.70mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SF36S

Buy Now Datasheet
Rocker & Toggle Switches - SF36S020000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SF36S020000
Rocker & Toggle Switches SF36S020000
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
SF36S020000
Switches - Toggle Switches SF36S020000
SWITCH TOGGLE SPDT 300MA 30V

SWITCH TOGGLE SPDT 300MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1232910-SF36S020000 SF36S020000 SF36S020000
Product Name Switches - Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13AB1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 2066986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 1825455-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers