APEM Components, Inc. Rocker & Toggle Switches SF32P010000

Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet
Description
Sealed Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - SF32P010000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
SF32P010000
Rocker & Toggle Switches SF32P010000
Sealed Miniature Toggle Switch

Sealed Miniature Toggle Switch

Buy Now
Switches - Toggle Switches - 1232915-SF32P010000 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1232915-SF32P010000
Switches - Toggle Switches 1232915-SF32P010000
Win Source Part Number: 1232915-SF32P010000 Category: Switches>Toggle Switches Series: SF Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 50 Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 10.70mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: SF32P

Win Source Part Number: 1232915-SF32P010000
Category: Switches>Toggle Switches
Series: SF
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.50mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Standard Round
Actuator Length: 10.70mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SF32P

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
SF32P010000
Switches - Toggle Switches SF32P010000
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site
Toggle Switches - SF32P010000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
SF32P010000
Toggle Switches SF32P010000
Toggle Switches SPDT 5A 125V 10.7mm On-Mom

Toggle Switches SPDT 5A 125V 10.7mm On-Mom

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number SF32P010000 1232915-SF32P010000 SF32P010000 SF32P010000
Product Name Rocker & Toggle Switches Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825136-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details