8mm snap-in panel LED wires, red 24Vdc
8mm snap-in panel LED wires, red 24Vdc
"LED Panel Indicator Red Diffused 30° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount Red indica
LED Panel Mount Indicators 8mm Wires Red 24V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7863757P | 7863757 | 679-3401-ND | QS83XXR24 | QS83XXR24 | QS83XXR24 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Indication | LED Panel Mount Indicators |
| LED Color | Red; Red | Red; Red | Red | Red | ||
| Terminal Type | Wire Leads; Lead Wire | Wire Leads; Lead wires | Wire Leads | |||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | LED Lamps |