QS Series snap in Panel mount Orange ind
8mm snap-in panel LED wires,orange 12Vdc
8mm snap-in panel LED wires,orange 12Vdc
"LED Panel Indicator Orange Diffused 30° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators 8mm Wires Orange 12V
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS83XXO12 | 7863735 | 7863735P | 679-3398-ND | QS83XXO12 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Orange | Orange; Orange | Orange; Orange | Orange | |
| Terminal Type | Wire Leads; Lead wires | Wire Leads; Lead Wire | Wire Leads |