8mm snap-in LED wires, yellow 220Vac
8mm snap-in LED wires, yellow 220Vac
"LED Panel Indicator Yellow Diffused 45° 220V 3mA Wire Leads - 7.87"" (200.00mm)"
QS Series snap in Panel mount LED indica
LED Panel Mount Indicators 8mm Wires, Bright Yellow LED 220VAC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 7863886P | 7863886 | 679-3427-ND | QS83XXHY220 | QS83XXHY220 |
| Product Name | Panel Mount Indicators | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| LED Color | Yellow; Yellow | Yellow; Yellow | Yellow | ||
| Terminal Type | Wire Leads; Lead Wire | Wire Leads; Lead wires | Wire Leads | ||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |