QS-Series snap-in panel mount LED indicator for 110VAC operation, 8mm mounting hole, with high brightness yellow LED providing 380 mcd intensity and 6 mA operating current. Features a polycarbonate lens and body (UL94V-0), solder lug/faston terminations, and a viewing angle of 45°. Operates across a temperature range of -30°C to +85°C. Rated as a UL496 recognized component.
LED Panel Mount Indicator, Snap-in, Yellow, 8 mm, 110 VAC, 6 mA, 380 mcd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4982 |
| Product Name | Led Panel Mount Indicator, Snap-In, Yellow, 8 Mm, 110 Vac, 6 Ma, 380 Mcd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |