QS-series snap-in panel mount LED indicator with an 8 mm cut-out, orange high-brightness LED, and 110 VAC operation at 6 mA. It features a polycarbonate lens and body rated UL94V-0, solder lug or faston terminations, and a standard wire length of 200 mm with red as anode and black as cathode. The LED has a forward voltage of 99 to 110 VAC, intensity of 4100 mcd, and operates from -30°C to +85°C. It meets UL496 recognition and includes a diffused flat lens with a 45° viewing angle.
LED Panel Mount Indicator, Snap-in, Orange, 8 mm, 110 VAC, 6 mA, 4.1 cd, Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4964 |
| Product Name | Led Panel Mount Indicator, Snap-In, Orange, 8 Mm, 110 Vac, 6 Ma, 4.1 Cd, Not Rated Rohs Compliant Apem |
| Mounting | Panel |