"LED Panel Indicator Blue Diffused 45° 110V 6mA Wire Leads - 7.87"" (200.00mm)"
APEM QS83XXHB110 Panel Mount Indicator
APEM QS83XXHB110 Panel Mount Indicator
LED Panel Mount Indicators 8mm Wires Bright Blue 110VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3423-ND | 7863861 | 7863861P | QS83XXHB110 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Blue | Blue; Blue | Blue; Blue | |
| Terminal Type | Wire Leads | Wire Leads; Lead wires | Wire Leads; Lead Wire |