QS Series snap in Panel mount Green indi
8mm snap-in panel LED wires, green 12Vdc
"LED Panel Indicator Green Diffused 30° 12V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators 8mm Wires Green 12V
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | QS83XXG12 | 7863710 | 679-3396-ND | QS83XXG12 |
| Product Name | LED Indication | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green | Green; Green | Green | |
| Terminal Type | Wire Leads; Lead wires | Wire Leads |